Panasonic Chip Res, Thick Film, 324K, 0.5W, 1210; Resistance Panasonic ERJ-S14D3243U

Description
CHIP RES, THICK FILM, 324K, 0.5W, 1210; Resistance:324kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 324K, 0.5W, 1210; Resistance:324kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 324K, 0.5W, 1210; Resistance Panasonic - 67AC2282 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 324K, 0.5W, 1210; Resistance Panasonic
67AC2282
Chip Res, Thick Film, 324K, 0.5W, 1210; Resistance Panasonic 67AC2282
CHIP RES, THICK FILM, 324K, 0.5W, 1210; Resistance:324kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 324K, 0.5W, 1210; Resistance:324kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 324K, 0.5W, 1210; Resistance Panasonic - 66AC9732 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 324K, 0.5W, 1210; Resistance Panasonic
66AC9732
Chip Res, Thick Film, 324K, 0.5W, 1210; Resistance Panasonic 66AC9732
CHIP RES, THICK FILM, 324K, 0.5W, 1210; Resistance:324kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 324K, 0.5W, 1210; Resistance:324kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2282
Product Name Chip Res, Thick Film, 324K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 324000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details