Panasonic Chip Res, Thick Film, 32K4, 0.5W, 1210; Resistance Panasonic ERJ-S14D3242U

Description
CHIP RES, THICK FILM, 32K4, 0.5W, 1210; Resistance:32.4kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 32K4, 0.5W, 1210; Resistance:32.4kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 32K4, 0.5W, 1210; Resistance Panasonic - 65AC9472 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 32K4, 0.5W, 1210; Resistance Panasonic
65AC9472
Chip Res, Thick Film, 32K4, 0.5W, 1210; Resistance Panasonic 65AC9472
CHIP RES, THICK FILM, 32K4, 0.5W, 1210; Resistance:32.4kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 32K4, 0.5W, 1210; Resistance:32.4kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 32K4, 0.5W, 1210; Resistance Panasonic - 67AC2281 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 32K4, 0.5W, 1210; Resistance Panasonic
67AC2281
Chip Res, Thick Film, 32K4, 0.5W, 1210; Resistance Panasonic 67AC2281
CHIP RES, THICK FILM, 32K4, 0.5W, 1210; Resistance:32.4kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 32K4, 0.5W, 1210; Resistance:32.4kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9472
Product Name Chip Res, Thick Film, 32K4, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 32400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers