Panasonic Chip Res, Thick Film, 324R, 0.5W, 1210; Resistance Panasonic ERJ-S14D3240U

Description
CHIP RES, THICK FILM, 324R, 0.5W, 1210; Resistance:324ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 324R, 0.5W, 1210; Resistance:324ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 324R, 0.5W, 1210; Resistance Panasonic - 66AC9731 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 324R, 0.5W, 1210; Resistance Panasonic
66AC9731
Chip Res, Thick Film, 324R, 0.5W, 1210; Resistance Panasonic 66AC9731
CHIP RES, THICK FILM, 324R, 0.5W, 1210; Resistance:324ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 324R, 0.5W, 1210; Resistance:324ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 324R, 0.5W, 1210; Resistance Panasonic - 65AC9470 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 324R, 0.5W, 1210; Resistance Panasonic
65AC9470
Chip Res, Thick Film, 324R, 0.5W, 1210; Resistance Panasonic 65AC9470
CHIP RES, THICK FILM, 324R, 0.5W, 1210; Resistance:324ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 324R, 0.5W, 1210; Resistance:324ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9731
Product Name Chip Res, Thick Film, 324R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 324 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567751P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers