Panasonic Chip Res, Thick Film, 30R1, 0.5W, 1210; Resistance Panasonic ERJ-S14D30R1U

Description
CHIP RES, THICK FILM, 30R1, 0.5W, 1210; Resistance:30.1ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 30R1, 0.5W, 1210; Resistance:30.1ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 30R1, 0.5W, 1210; Resistance Panasonic - 67AC2278 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 30R1, 0.5W, 1210; Resistance Panasonic
67AC2278
Chip Res, Thick Film, 30R1, 0.5W, 1210; Resistance Panasonic 67AC2278
CHIP RES, THICK FILM, 30R1, 0.5W, 1210; Resistance:30.1ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 30R1, 0.5W, 1210; Resistance:30.1ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 30R1, 0.5W, 1210; Resistance Panasonic - 66AC5332 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 30R1, 0.5W, 1210; Resistance Panasonic
66AC5332
Chip Res, Thick Film, 30R1, 0.5W, 1210; Resistance Panasonic 66AC5332
CHIP RES, THICK FILM, 30R1, 0.5W, 1210; Resistance:30.1ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 30R1, 0.5W, 1210; Resistance:30.1ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2278
Product Name Chip Res, Thick Film, 30R1, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 30.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chip Resistor - Surface Mount - 2-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers