Panasonic Chip Res, Thick Film, 30R, 0.5W, 1210; Resistance Panasonic ERJ-S14D30R0U

Description
CHIP RES, THICK FILM, 30R, 0.5W, 1210; Resistance:30ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 30R, 0.5W, 1210; Resistance:30ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 30R, 0.5W, 1210; Resistance Panasonic - 65AC8122 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 30R, 0.5W, 1210; Resistance Panasonic
65AC8122
Chip Res, Thick Film, 30R, 0.5W, 1210; Resistance Panasonic 65AC8122
CHIP RES, THICK FILM, 30R, 0.5W, 1210; Resistance:30ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

CHIP RES, THICK FILM, 30R, 0.5W, 1210; Resistance:30ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 30R, 0.5W, 1210; Resistance Panasonic - 65AC8123 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 30R, 0.5W, 1210; Resistance Panasonic
65AC8123
Chip Res, Thick Film, 30R, 0.5W, 1210; Resistance Panasonic 65AC8123
CHIP RES, THICK FILM, 30R, 0.5W, 1210; Resistance:30ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

CHIP RES, THICK FILM, 30R, 0.5W, 1210; Resistance:30ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8122
Product Name Chip Res, Thick Film, 30R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details