Panasonic Chip Res, Thick Film, 3K09, 0.5W, 1210; Resistance Panasonic ERJ-S14D3091U

Description
CHIP RES, THICK FILM, 3K09, 0.5W, 1210; Resistance:3.09kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 3K09, 0.5W, 1210; Resistance:3.09kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 3K09, 0.5W, 1210; Resistance Panasonic - 66AC3326 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K09, 0.5W, 1210; Resistance Panasonic
66AC3326
Chip Res, Thick Film, 3K09, 0.5W, 1210; Resistance Panasonic 66AC3326
CHIP RES, THICK FILM, 3K09, 0.5W, 1210; Resistance:3.09kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K09, 0.5W, 1210; Resistance:3.09kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 3K09, 0.5W, 1210; Resistance Panasonic - 66AC1332 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K09, 0.5W, 1210; Resistance Panasonic
66AC1332
Chip Res, Thick Film, 3K09, 0.5W, 1210; Resistance Panasonic 66AC1332
CHIP RES, THICK FILM, 3K09, 0.5W, 1210; Resistance:3.09kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K09, 0.5W, 1210; Resistance:3.09kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3326
Product Name Chip Res, Thick Film, 3K09, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 3090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details