Panasonic Chip Res, Thick Film, 30K1, 0.5W, 1210; Resistance Panasonic ERJ-S14D3012U

Description
CHIP RES, THICK FILM, 30K1, 0.5W, 1210; Resistance:30.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 30K1, 0.5W, 1210; Resistance:30.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 30K1, 0.5W, 1210; Resistance Panasonic - 66AC9728 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 30K1, 0.5W, 1210; Resistance Panasonic
66AC9728
Chip Res, Thick Film, 30K1, 0.5W, 1210; Resistance Panasonic 66AC9728
CHIP RES, THICK FILM, 30K1, 0.5W, 1210; Resistance:30.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 30K1, 0.5W, 1210; Resistance:30.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 30K1, 0.5W, 1210; Resistance Panasonic - 67AC5372 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 30K1, 0.5W, 1210; Resistance Panasonic
67AC5372
Chip Res, Thick Film, 30K1, 0.5W, 1210; Resistance Panasonic 67AC5372
CHIP RES, THICK FILM, 30K1, 0.5W, 1210; Resistance:30.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 30K1, 0.5W, 1210; Resistance:30.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9728
Product Name Chip Res, Thick Film, 30K1, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 30100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD303GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details