Panasonic Chip Res, Thick Film, 30K, 0.5W, 1210; Resistance Panasonic ERJ-S14D3002U

Description
CHIP RES, THICK FILM, 30K, 0.5W, 1210; Resistance:30kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 30K, 0.5W, 1210; Resistance:30kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 30K, 0.5W, 1210; Resistance Panasonic - 66AC3325 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 30K, 0.5W, 1210; Resistance Panasonic
66AC3325
Chip Res, Thick Film, 30K, 0.5W, 1210; Resistance Panasonic 66AC3325
CHIP RES, THICK FILM, 30K, 0.5W, 1210; Resistance:30kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 30K, 0.5W, 1210; Resistance:30kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 30K, 0.5W, 1210; Resistance Panasonic - 66AC1330 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 30K, 0.5W, 1210; Resistance Panasonic
66AC1330
Chip Res, Thick Film, 30K, 0.5W, 1210; Resistance Panasonic 66AC1330
CHIP RES, THICK FILM, 30K, 0.5W, 1210; Resistance:30kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 30K, 0.5W, 1210; Resistance:30kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3325
Product Name Chip Res, Thick Film, 30K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 30000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2573259 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1000 ohms
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers