Panasonic Chip Res, Thick Film, 28R7, 0.5W, 1210; Resistance Panasonic ERJ-S14D28R7U

Description
CHIP RES, THICK FILM, 28R7, 0.5W, 1210; Resistance:28.7ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 28R7, 0.5W, 1210; Resistance:28.7ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 28R7, 0.5W, 1210; Resistance Panasonic - 66AC3321 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 28R7, 0.5W, 1210; Resistance Panasonic
66AC3321
Chip Res, Thick Film, 28R7, 0.5W, 1210; Resistance Panasonic 66AC3321
CHIP RES, THICK FILM, 28R7, 0.5W, 1210; Resistance:28.7ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 28R7, 0.5W, 1210; Resistance:28.7ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 28R7, 0.5W, 1210; Resistance Panasonic - 66AC5327 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 28R7, 0.5W, 1210; Resistance Panasonic
66AC5327
Chip Res, Thick Film, 28R7, 0.5W, 1210; Resistance Panasonic 66AC5327
CHIP RES, THICK FILM, 28R7, 0.5W, 1210; Resistance:28.7ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 28R7, 0.5W, 1210; Resistance:28.7ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3321
Product Name Chip Res, Thick Film, 28R7, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 28.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details