Panasonic Chip Res, Thick Film, 287K, 0.5W, 1210; Resistance Panasonic ERJ-S14D2873U

Description
CHIP RES, THICK FILM, 287K, 0.5W, 1210; Resistance:287kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 287K, 0.5W, 1210; Resistance:287kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 287K, 0.5W, 1210; Resistance Panasonic - 66AC8308 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 287K, 0.5W, 1210; Resistance Panasonic
66AC8308
Chip Res, Thick Film, 287K, 0.5W, 1210; Resistance Panasonic 66AC8308
CHIP RES, THICK FILM, 287K, 0.5W, 1210; Resistance:287kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 287K, 0.5W, 1210; Resistance:287kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 287K, 0.5W, 1210; Resistance Panasonic - 66AC5328 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 287K, 0.5W, 1210; Resistance Panasonic
66AC5328
Chip Res, Thick Film, 287K, 0.5W, 1210; Resistance Panasonic 66AC5328
CHIP RES, THICK FILM, 287K, 0.5W, 1210; Resistance:287kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 287K, 0.5W, 1210; Resistance:287kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8308
Product Name Chip Res, Thick Film, 287K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 287000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573269 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1500 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details