Panasonic Chip Res, Thick Film, 237R, 0.5W, 1210; Resistance Panasonic ERJ-S14D2370U

Description
CHIP RES, THICK FILM, 237R, 0.5W, 1210; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 237R, 0.5W, 1210; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 237R, 0.5W, 1210; Resistance Panasonic - 67AC2269 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 237R, 0.5W, 1210; Resistance Panasonic
67AC2269
Chip Res, Thick Film, 237R, 0.5W, 1210; Resistance Panasonic 67AC2269
CHIP RES, THICK FILM, 237R, 0.5W, 1210; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 237R, 0.5W, 1210; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 237R, 0.5W, 1210; Resistance Panasonic - 65AC9460 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 237R, 0.5W, 1210; Resistance Panasonic
65AC9460
Chip Res, Thick Film, 237R, 0.5W, 1210; Resistance Panasonic 65AC9460
CHIP RES, THICK FILM, 237R, 0.5W, 1210; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 237R, 0.5W, 1210; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-S14D2370U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S14D2370U
Chip Resistor - Surface Mount ERJ-S14D2370U
1210 ANTI-SULFUR RES. , 0.5%, 23

1210 ANTI-SULFUR RES. , 0.5%, 23

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 67AC2269 ERJ-S14D2370U
Product Name Chip Res, Thick Film, 237R, 0.5W, 1210; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 237 ohms 237 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details