Panasonic Chip Res, Thick Film, 2K32, 0.5W, 1210; Resistance Panasonic ERJ-S14D2321U

Description
CHIP RES, THICK FILM, 2K32, 0.5W, 1210; Resistance:2.32kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 2K32, 0.5W, 1210; Resistance:2.32kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 2K32, 0.5W, 1210; Resistance Panasonic - 65AC8105 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K32, 0.5W, 1210; Resistance Panasonic
65AC8105
Chip Res, Thick Film, 2K32, 0.5W, 1210; Resistance Panasonic 65AC8105
CHIP RES, THICK FILM, 2K32, 0.5W, 1210; Resistance:2.32kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K32, 0.5W, 1210; Resistance:2.32kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 2K32, 0.5W, 1210; Resistance Panasonic - 66AC1316 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K32, 0.5W, 1210; Resistance Panasonic
66AC1316
Chip Res, Thick Film, 2K32, 0.5W, 1210; Resistance Panasonic 66AC1316
CHIP RES, THICK FILM, 2K32, 0.5W, 1210; Resistance:2.32kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K32, 0.5W, 1210; Resistance:2.32kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8105
Product Name Chip Res, Thick Film, 2K32, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 2320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details