Panasonic Chip Resistor - Surface Mount ERJ-S14D22R1U

Description
1210 ANTI-SULFUR RES. , 0.5%, 22
Datasheet
Description
1210 ANTI-SULFUR RES. , 0.5%, 22
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S14D22R1U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S14D22R1U
Chip Resistor - Surface Mount ERJ-S14D22R1U
1210 ANTI-SULFUR RES. , 0.5%, 22

1210 ANTI-SULFUR RES. , 0.5%, 22

Supplier's Site Datasheet
Chip Res, Thick Film, 22R1, 0.5W, 1210; Resistance Panasonic - 66AC3303 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 22R1, 0.5W, 1210; Resistance Panasonic
66AC3303
Chip Res, Thick Film, 22R1, 0.5W, 1210; Resistance Panasonic 66AC3303
CHIP RES, THICK FILM, 22R1, 0.5W, 1210; Resistance:22.1ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 22R1, 0.5W, 1210; Resistance:22.1ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 22R1, 0.5W, 1210; Resistance Panasonic - 66AC3304 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 22R1, 0.5W, 1210; Resistance Panasonic
66AC3304
Chip Res, Thick Film, 22R1, 0.5W, 1210; Resistance Panasonic 66AC3304
CHIP RES, THICK FILM, 22R1, 0.5W, 1210; Resistance:22.1ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 22R1, 0.5W, 1210; Resistance:22.1ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S14D22R1U 66AC3303
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 22R1, 0.5W, 1210; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 22.1 ohms 22.1 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers