Panasonic Chip Res, Thick Film, 22R, 0.5W, 1210; Resistance Panasonic ERJ-S14D22R0U

Description
CHIP RES, THICK FILM, 22R, 0.5W, 1210; Resistance:22ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 22R, 0.5W, 1210; Resistance:22ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 22R, 0.5W, 1210; Resistance Panasonic - 66AC6999 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 22R, 0.5W, 1210; Resistance Panasonic
66AC6999
Chip Res, Thick Film, 22R, 0.5W, 1210; Resistance Panasonic 66AC6999
CHIP RES, THICK FILM, 22R, 0.5W, 1210; Resistance:22ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

CHIP RES, THICK FILM, 22R, 0.5W, 1210; Resistance:22ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 22R, 0.5W, 1210; Resistance Panasonic - 66AC5315 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 22R, 0.5W, 1210; Resistance Panasonic
66AC5315
Chip Res, Thick Film, 22R, 0.5W, 1210; Resistance Panasonic 66AC5315
CHIP RES, THICK FILM, 22R, 0.5W, 1210; Resistance:22ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

CHIP RES, THICK FILM, 22R, 0.5W, 1210; Resistance:22ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-S14D22R0U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S14D22R0U
Chip Resistor - Surface Mount ERJ-S14D22R0U
1210 ANTI-SULFUR RES. , 0.5%, 22

1210 ANTI-SULFUR RES. , 0.5%, 22

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 66AC6999 ERJ-S14D22R0U
Product Name Chip Res, Thick Film, 22R, 0.5W, 1210; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 22 ohms 22 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details