Panasonic Chip Resistor - Surface Mount ERJ-S14D2260U

Description
1210 ANTI-SULFUR RES. , 0.5%, 22
Datasheet
Description
1210 ANTI-SULFUR RES. , 0.5%, 22
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S14D2260U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S14D2260U
Chip Resistor - Surface Mount ERJ-S14D2260U
1210 ANTI-SULFUR RES. , 0.5%, 22

1210 ANTI-SULFUR RES. , 0.5%, 22

Supplier's Site Datasheet
Chip Res, Thick Film, 226R, 0.5W, 1210; Resistance Panasonic - 66AC1313 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 226R, 0.5W, 1210; Resistance Panasonic
66AC1313
Chip Res, Thick Film, 226R, 0.5W, 1210; Resistance Panasonic 66AC1313
CHIP RES, THICK FILM, 226R, 0.5W, 1210; Resistance:226ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 226R, 0.5W, 1210; Resistance:226ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 226R, 0.5W, 1210; Resistance Panasonic - 66AC9716 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 226R, 0.5W, 1210; Resistance Panasonic
66AC9716
Chip Res, Thick Film, 226R, 0.5W, 1210; Resistance Panasonic 66AC9716
CHIP RES, THICK FILM, 226R, 0.5W, 1210; Resistance:226ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 226R, 0.5W, 1210; Resistance:226ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S14D2260U 66AC1313
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 226R, 0.5W, 1210; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 226 ohms 226 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567527 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0018 ohms
View Details