Panasonic Chip Resistor - Surface Mount ERJ-S14D2213U

Description
1210 ANTI-SULFUR RES. , 0.5%, 22
Datasheet
Description
1210 ANTI-SULFUR RES. , 0.5%, 22
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S14D2213U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S14D2213U
Chip Resistor - Surface Mount ERJ-S14D2213U
1210 ANTI-SULFUR RES. , 0.5%, 22

1210 ANTI-SULFUR RES. , 0.5%, 22

Supplier's Site Datasheet
Chip Res, Thick Film, 221K, 0.5W, 1210; Resistance Panasonic - 67AC1034 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 221K, 0.5W, 1210; Resistance Panasonic
67AC1034
Chip Res, Thick Film, 221K, 0.5W, 1210; Resistance Panasonic 67AC1034
CHIP RES, THICK FILM, 221K, 0.5W, 1210; Resistance:221kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 221K, 0.5W, 1210; Resistance:221kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 221K, 0.5W, 1210; Resistance Panasonic - 67AC5363 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 221K, 0.5W, 1210; Resistance Panasonic
67AC5363
Chip Res, Thick Film, 221K, 0.5W, 1210; Resistance Panasonic 67AC5363
CHIP RES, THICK FILM, 221K, 0.5W, 1210; Resistance:221kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 221K, 0.5W, 1210; Resistance:221kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S14D2213U 67AC1034
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 221K, 0.5W, 1210; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 221000 ohms 221000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details