Panasonic Chip Resistor - Surface Mount ERJ-S14D2211U

Description
1210 ANTI-SULFUR RES. , 0.5%, 2.
Datasheet
Description
1210 ANTI-SULFUR RES. , 0.5%, 2.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S14D2211U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S14D2211U
Chip Resistor - Surface Mount ERJ-S14D2211U
1210 ANTI-SULFUR RES. , 0.5%, 2.

1210 ANTI-SULFUR RES. , 0.5%, 2.

Supplier's Site Datasheet
Chip Res, Thick Film, 2K21, 0.5W, 1210; Resistance Panasonic - 67AC5362 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K21, 0.5W, 1210; Resistance Panasonic
67AC5362
Chip Res, Thick Film, 2K21, 0.5W, 1210; Resistance Panasonic 67AC5362
CHIP RES, THICK FILM, 2K21, 0.5W, 1210; Resistance:2.21kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K21, 0.5W, 1210; Resistance:2.21kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 2K21, 0.5W, 1210; Resistance Panasonic - 66AC7001 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K21, 0.5W, 1210; Resistance Panasonic
66AC7001
Chip Res, Thick Film, 2K21, 0.5W, 1210; Resistance Panasonic 66AC7001
CHIP RES, THICK FILM, 2K21, 0.5W, 1210; Resistance:2.21kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K21, 0.5W, 1210; Resistance:2.21kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S14D2211U 67AC5362
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 2K21, 0.5W, 1210; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 2210 ohms 2210 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details