Panasonic Chip Resistor - Surface Mount ERJ-S14D2200U

Description
1210 ANTI-SULFUR RES. , 0.5%, 22
Description
1210 ANTI-SULFUR RES. , 0.5%, 22
Datasheet
Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 220R, 0.5W, 1210 from Panasonic is designed for high reliability and features an anti-sulfurated construction, making it suitable for environments where sulfur exposure is a concern. It has a resistance value of 220 ohms with a tolerance of ±0.5%, and a power rating of 0.5 watts. The resistor is compliant with RoHS standards and is suitable for both reflow and flow soldering processes. It adheres to reference standards IEC 60115-8, JIS C 5201-8, and EIAJ RC-2134B, ensuring its reliability in various applications. The product is packaged in a 1210 case size, which is equivalent to 3225 metric dimensions.

Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 220R, 0.5W, 1210 from Panasonic is designed for high reliability and features an anti-sulfurated construction, making it suitable for environments where sulfur exposure is a concern. It has a resistance value of 220 ohms with a tolerance of ±0.5%, and a power rating of 0.5 watts. The resistor is compliant with RoHS standards and is suitable for both reflow and flow soldering processes. It adheres to reference standards IEC 60115-8, JIS C 5201-8, and EIAJ RC-2134B, ensuring its reliability in various applications. The product is packaged in a 1210 case size, which is equivalent to 3225 metric dimensions.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S14D2200U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S14D2200U
Chip Resistor - Surface Mount ERJ-S14D2200U
1210 ANTI-SULFUR RES. , 0.5%, 22

1210 ANTI-SULFUR RES. , 0.5%, 22

Supplier's Site Datasheet
Chip Res, Thick Film, 220R, 0.5W, 1210; Resistance Panasonic - 67AC2265 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 220R, 0.5W, 1210; Resistance Panasonic
67AC2265
Chip Res, Thick Film, 220R, 0.5W, 1210; Resistance Panasonic 67AC2265
CHIP RES, THICK FILM, 220R, 0.5W, 1210; Resistance:220ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 220R, 0.5W, 1210; Resistance:220ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 220R, 0.5W, 1210; Resistance Panasonic - 65AC9457 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 220R, 0.5W, 1210; Resistance Panasonic
65AC9457
Chip Res, Thick Film, 220R, 0.5W, 1210; Resistance Panasonic 65AC9457
CHIP RES, THICK FILM, 220R, 0.5W, 1210; Resistance:220ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 220R, 0.5W, 1210; Resistance:220ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S14D2200U 67AC2265
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 220R, 0.5W, 1210; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 220 ohms 220 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details