Panasonic Chip Res, Thick Film, 210K, 0.5W, 1210; Resistance Panasonic ERJ-S14D2103U

Description
CHIP RES, THICK FILM, 210K, 0.5W, 1210; Resistance:210kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
CHIP RES, THICK FILM, 210K, 0.5W, 1210; Resistance:210kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 210K, 0.5W, 1210 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization, making it suitable for harsh environments. It features a resistance value of 210 kΩ with a tolerance of ±0.5%. The power rating is 0.5 watts, and it is compliant with RoHS standards. This resistor is compatible with both reflow and flow soldering processes, enhancing its versatility in various manufacturing settings. The product is AEC-Q200 qualified, indicating its suitability for automotive applications. The dimensions conform to the 1210 package size, which is 3.2 mm x 2.5 mm.

Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 210K, 0.5W, 1210 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization, making it suitable for harsh environments. It features a resistance value of 210 kΩ with a tolerance of ±0.5%. The power rating is 0.5 watts, and it is compliant with RoHS standards. This resistor is compatible with both reflow and flow soldering processes, enhancing its versatility in various manufacturing settings. The product is AEC-Q200 qualified, indicating its suitability for automotive applications. The dimensions conform to the 1210 package size, which is 3.2 mm x 2.5 mm.

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 210K, 0.5W, 1210; Resistance Panasonic - 66AC5313 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 210K, 0.5W, 1210; Resistance Panasonic
66AC5313
Chip Res, Thick Film, 210K, 0.5W, 1210; Resistance Panasonic 66AC5313
CHIP RES, THICK FILM, 210K, 0.5W, 1210; Resistance:210kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 210K, 0.5W, 1210; Resistance:210kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 210K, 0.5W, 1210; Resistance Panasonic - 66AC1310 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 210K, 0.5W, 1210; Resistance Panasonic
66AC1310
Chip Res, Thick Film, 210K, 0.5W, 1210; Resistance Panasonic 66AC1310
CHIP RES, THICK FILM, 210K, 0.5W, 1210; Resistance:210kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 210K, 0.5W, 1210; Resistance:210kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5313
Product Name Chip Res, Thick Film, 210K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 210000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details