Panasonic Chip Res, Thick Film, 20R, 0.5W, 1210; Resistance Panasonic ERJ-S14D20R0U

Description
CHIP RES, THICK FILM, 20R, 0.5W, 1210; Resistance:20ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Description
CHIP RES, THICK FILM, 20R, 0.5W, 1210; Resistance:20ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Chip Resistor from Panasonic, part number 66AC3297, features a resistance value of 20 ohms and a power rating of 0.5 watts. It is designed in a 1210 case size, making it suitable for various applications where space is a consideration. This thick film resistor is specifically engineered to be sulfur-resistant, enhancing its reliability in environments prone to sulfur exposure. The resistor has a tolerance of ±0.5%, ensuring precision in performance. It is RoHS compliant, indicating that it meets environmental regulations regarding hazardous substances. The voltage rating for this component is 200 volts, making it appropriate for a range of electronic circuits.

Datasheet Summary
Powered by GS/AI

The Chip Resistor from Panasonic, part number 66AC3297, features a resistance value of 20 ohms and a power rating of 0.5 watts. It is designed in a 1210 case size, making it suitable for various applications where space is a consideration. This thick film resistor is specifically engineered to be sulfur-resistant, enhancing its reliability in environments prone to sulfur exposure. The resistor has a tolerance of ±0.5%, ensuring precision in performance. It is RoHS compliant, indicating that it meets environmental regulations regarding hazardous substances. The voltage rating for this component is 200 volts, making it appropriate for a range of electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 20R, 0.5W, 1210; Resistance Panasonic - 66AC1305 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 20R, 0.5W, 1210; Resistance Panasonic
66AC1305
Chip Res, Thick Film, 20R, 0.5W, 1210; Resistance Panasonic 66AC1305
CHIP RES, THICK FILM, 20R, 0.5W, 1210; Resistance:20ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

CHIP RES, THICK FILM, 20R, 0.5W, 1210; Resistance:20ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 20R, 0.5W, 1210; Resistance Panasonic - 66AC3297 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 20R, 0.5W, 1210; Resistance Panasonic
66AC3297
Chip Res, Thick Film, 20R, 0.5W, 1210; Resistance Panasonic 66AC3297
CHIP RES, THICK FILM, 20R, 0.5W, 1210; Resistance:20ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

CHIP RES, THICK FILM, 20R, 0.5W, 1210; Resistance:20ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1305
Product Name Chip Res, Thick Film, 20R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details