Panasonic Chip Res, Thick Film, 205K, 0.5W, 1210; Resistance Panasonic ERJ-S14D2053U

Description
CHIP RES, THICK FILM, 205K, 0.5W, 1210; Resistance:205kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 205K, 0.5W, 1210; Resistance:205kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 205K, 0.5W, 1210; Resistance Panasonic - 65AC9456 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 205K, 0.5W, 1210; Resistance Panasonic
65AC9456
Chip Res, Thick Film, 205K, 0.5W, 1210; Resistance Panasonic 65AC9456
CHIP RES, THICK FILM, 205K, 0.5W, 1210; Resistance:205kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 205K, 0.5W, 1210; Resistance:205kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 205K, 0.5W, 1210; Resistance Panasonic - 66AC1307 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 205K, 0.5W, 1210; Resistance Panasonic
66AC1307
Chip Res, Thick Film, 205K, 0.5W, 1210; Resistance Panasonic 66AC1307
CHIP RES, THICK FILM, 205K, 0.5W, 1210; Resistance:205kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 205K, 0.5W, 1210; Resistance:205kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9456
Product Name Chip Res, Thick Film, 205K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 205000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C821J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers