1210 ANTI-SULFUR RES. , 0.5%, 2.
CHIP RES, THICK FILM, 2K05, 0.5W, 1210; Resistance:2.05kohm;
CHIP RES, THICK FILM, 2K05, 0.5W, 1210; Resistance:2.05kohm;
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-S14D2051U | 66AC9713 |
| Product Name | Chip Resistor - Surface Mount | Chip Res, Thick Film, 2K05, 0.5W, 1210; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 2050 ohms | 2050 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 0.5000 watts | 0.5000 watts |