Panasonic Chip Res, Thick Film, 200K, 0.5W, 1210; Resistance Panasonic ERJ-S14D2003U

Description
CHIP RES, THICK FILM, 200K, 0.5W, 1210; Resistance:200kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 200K, 0.5W, 1210; Resistance:200kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 200K, 0.5W, 1210; Resistance Panasonic - 65AC9454 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 200K, 0.5W, 1210; Resistance Panasonic
65AC9454
Chip Res, Thick Film, 200K, 0.5W, 1210; Resistance Panasonic 65AC9454
CHIP RES, THICK FILM, 200K, 0.5W, 1210; Resistance:200kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 200K, 0.5W, 1210; Resistance:200kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 200K, 0.5W, 1210; Resistance Panasonic - 66AC6996 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 200K, 0.5W, 1210; Resistance Panasonic
66AC6996
Chip Res, Thick Film, 200K, 0.5W, 1210; Resistance Panasonic 66AC6996
CHIP RES, THICK FILM, 200K, 0.5W, 1210; Resistance:200kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 200K, 0.5W, 1210; Resistance:200kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9454
Product Name Chip Res, Thick Film, 200K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 200000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers