CHIP RES, THICK FILM, 200R, 0.5W, 1210; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
CHIP RES, THICK FILM, 200R, 0.5W, 1210; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
1210 ANTI-SULFUR RES. , 0.5%, 20
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 67AC2263 | ERJ-S14D2000U |
| Product Name | Chip Res, Thick Film, 200R, 0.5W, 1210; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1210 [3225 Metric] | |
| Resistance Range | 200 ohms | 200 ohms |