Panasonic Chip Resistor - Surface Mount ERJ-S14D19R6U

Description
1210 ANTI-SULFUR RES. , 0.5%, 19
Datasheet
Description
1210 ANTI-SULFUR RES. , 0.5%, 19
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S14D19R6U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S14D19R6U
Chip Resistor - Surface Mount ERJ-S14D19R6U
1210 ANTI-SULFUR RES. , 0.5%, 19

1210 ANTI-SULFUR RES. , 0.5%, 19

Supplier's Site Datasheet
Chip Res, Thick Film, 19R6, 0.5W, 1210; Resistance Panasonic - 65AC8095 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 19R6, 0.5W, 1210; Resistance Panasonic
65AC8095
Chip Res, Thick Film, 19R6, 0.5W, 1210; Resistance Panasonic 65AC8095
CHIP RES, THICK FILM, 19R6, 0.5W, 1210; Resistance:19.6ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 19R6, 0.5W, 1210; Resistance:19.6ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 19R6, 0.5W, 1210; Resistance Panasonic - 66AC8289 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 19R6, 0.5W, 1210; Resistance Panasonic
66AC8289
Chip Res, Thick Film, 19R6, 0.5W, 1210; Resistance Panasonic 66AC8289
CHIP RES, THICK FILM, 19R6, 0.5W, 1210; Resistance:19.6ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 19R6, 0.5W, 1210; Resistance:19.6ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S14D19R6U 65AC8095
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 19R6, 0.5W, 1210; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 19.6 ohms 19.6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details