Panasonic Chip Res, Thick Film, 19R1, 0.5W, 1210; Resistance Panasonic ERJ-S14D19R1U

Description
CHIP RES, THICK FILM, 19R1, 0.5W, 1210; Resistance:19.1ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 19R1, 0.5W, 1210; Resistance:19.1ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 19R1, 0.5W, 1210; Resistance Panasonic - 67AC1028 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 19R1, 0.5W, 1210; Resistance Panasonic
67AC1028
Chip Res, Thick Film, 19R1, 0.5W, 1210; Resistance Panasonic 67AC1028
CHIP RES, THICK FILM, 19R1, 0.5W, 1210; Resistance:19.1ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 19R1, 0.5W, 1210; Resistance:19.1ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 19R1, 0.5W, 1210; Resistance Panasonic - 66AC5310 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 19R1, 0.5W, 1210; Resistance Panasonic
66AC5310
Chip Res, Thick Film, 19R1, 0.5W, 1210; Resistance Panasonic 66AC5310
CHIP RES, THICK FILM, 19R1, 0.5W, 1210; Resistance:19.1ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 19R1, 0.5W, 1210; Resistance:19.1ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1028
Product Name Chip Res, Thick Film, 19R1, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 19.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363284 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details