Panasonic Chip Res, Thick Film, 1K87, 0.5W, 1210; Resistance Panasonic ERJ-S14D1871U

Description
CHIP RES, THICK FILM, 1K87, 0.5W, 1210; Resistance:1.87kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K87, 0.5W, 1210; Resistance:1.87kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K87, 0.5W, 1210; Resistance Panasonic - 65AC8094 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K87, 0.5W, 1210; Resistance Panasonic
65AC8094
Chip Res, Thick Film, 1K87, 0.5W, 1210; Resistance Panasonic 65AC8094
CHIP RES, THICK FILM, 1K87, 0.5W, 1210; Resistance:1.87kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K87, 0.5W, 1210; Resistance:1.87kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K87, 0.5W, 1210; Resistance Panasonic - 65AC8093 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K87, 0.5W, 1210; Resistance Panasonic
65AC8093
Chip Res, Thick Film, 1K87, 0.5W, 1210; Resistance Panasonic 65AC8093
CHIP RES, THICK FILM, 1K87, 0.5W, 1210; Resistance:1.87kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K87, 0.5W, 1210; Resistance:1.87kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-S14D1871U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S14D1871U
Chip Resistor - Surface Mount ERJ-S14D1871U
1210 ANTI-SULFUR RES. , 0.5%, 1.

1210 ANTI-SULFUR RES. , 0.5%, 1.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 65AC8094 ERJ-S14D1871U
Product Name Chip Res, Thick Film, 1K87, 0.5W, 1210; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 1870 ohms 1870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3323FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details