Panasonic Chip Res, Thick Film, 182K, 0.5W, 1210; Resistance Panasonic ERJ-S14D1823U

Description
CHIP RES, THICK FILM, 182K, 0.5W, 1210; Resistance:182kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 182K, 0.5W, 1210; Resistance:182kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 182K, 0.5W, 1210; Resistance Panasonic - 67AC1027 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 182K, 0.5W, 1210; Resistance Panasonic
67AC1027
Chip Res, Thick Film, 182K, 0.5W, 1210; Resistance Panasonic 67AC1027
CHIP RES, THICK FILM, 182K, 0.5W, 1210; Resistance:182kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 182K, 0.5W, 1210; Resistance:182kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 182K, 0.5W, 1210; Resistance Panasonic - 65AC8092 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 182K, 0.5W, 1210; Resistance Panasonic
65AC8092
Chip Res, Thick Film, 182K, 0.5W, 1210; Resistance Panasonic 65AC8092
CHIP RES, THICK FILM, 182K, 0.5W, 1210; Resistance:182kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 182K, 0.5W, 1210; Resistance:182kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-S14D1823U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S14D1823U
Chip Resistor - Surface Mount ERJ-S14D1823U
1210 ANTI-SULFUR RES. , 0.5%, 18

1210 ANTI-SULFUR RES. , 0.5%, 18

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 67AC1027 ERJ-S14D1823U
Product Name Chip Res, Thick Film, 182K, 0.5W, 1210; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 182000 ohms 182000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573236 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 3.3 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details