Panasonic Chip Resistor - Surface Mount ERJ-S14D1820U

Description
1210 ANTI-SULFUR RES. , 0.5%, 18
Datasheet
Description
1210 ANTI-SULFUR RES. , 0.5%, 18
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S14D1820U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S14D1820U
Chip Resistor - Surface Mount ERJ-S14D1820U
1210 ANTI-SULFUR RES. , 0.5%, 18

1210 ANTI-SULFUR RES. , 0.5%, 18

Supplier's Site Datasheet
Chip Res, Thick Film, 182R, 0.5W, 1210; Resistance Panasonic - 66AC8287 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 182R, 0.5W, 1210; Resistance Panasonic
66AC8287
Chip Res, Thick Film, 182R, 0.5W, 1210; Resistance Panasonic 66AC8287
CHIP RES, THICK FILM, 182R, 0.5W, 1210; Resistance:182ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 182R, 0.5W, 1210; Resistance:182ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 182R, 0.5W, 1210; Resistance Panasonic - 66AC1302 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 182R, 0.5W, 1210; Resistance Panasonic
66AC1302
Chip Res, Thick Film, 182R, 0.5W, 1210; Resistance Panasonic 66AC1302
CHIP RES, THICK FILM, 182R, 0.5W, 1210; Resistance:182ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 182R, 0.5W, 1210; Resistance:182ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S14D1820U 66AC8287
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 182R, 0.5W, 1210; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 182 ohms 182 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD204GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details