Panasonic Chip Resistor - Surface Mount ERJ-S14D1800U

Description
1210 ANTI-SULFUR RES. , 0.5%, 18
Description
1210 ANTI-SULFUR RES. , 0.5%, 18
Datasheet
Datasheet Summary
Powered by GS/AI

The Chip Resistor from Panasonic, part number 65AC9450, features a resistance value of 180 ohms and a power rating of 0.5 watts. It is designed in a 1210 case size, which is equivalent to 3225 metric dimensions. This thick film resistor is specifically engineered to be sulfur resistant, making it suitable for applications in environments where sulfur exposure may be a concern. The resistor has a tolerance of ±0.5%, ensuring precise performance in electronic circuits. Additionally, it is RoHS compliant, aligning with environmental regulations. This product is suitable for both reflow and flow soldering processes, enhancing its versatility in manufacturing.

Datasheet Summary
Powered by GS/AI

The Chip Resistor from Panasonic, part number 65AC9450, features a resistance value of 180 ohms and a power rating of 0.5 watts. It is designed in a 1210 case size, which is equivalent to 3225 metric dimensions. This thick film resistor is specifically engineered to be sulfur resistant, making it suitable for applications in environments where sulfur exposure may be a concern. The resistor has a tolerance of ±0.5%, ensuring precise performance in electronic circuits. Additionally, it is RoHS compliant, aligning with environmental regulations. This product is suitable for both reflow and flow soldering processes, enhancing its versatility in manufacturing.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S14D1800U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S14D1800U
Chip Resistor - Surface Mount ERJ-S14D1800U
1210 ANTI-SULFUR RES. , 0.5%, 18

1210 ANTI-SULFUR RES. , 0.5%, 18

Supplier's Site Datasheet
Chip Res, Thick Film, 180R, 0.5W, 1210; Resistance Panasonic - 65AC9450 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 180R, 0.5W, 1210; Resistance Panasonic
65AC9450
Chip Res, Thick Film, 180R, 0.5W, 1210; Resistance Panasonic 65AC9450
CHIP RES, THICK FILM, 180R, 0.5W, 1210; Resistance:180ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 180R, 0.5W, 1210; Resistance:180ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 180R, 0.5W, 1210; Resistance Panasonic - 65AC9449 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 180R, 0.5W, 1210; Resistance Panasonic
65AC9449
Chip Res, Thick Film, 180R, 0.5W, 1210; Resistance Panasonic 65AC9449
CHIP RES, THICK FILM, 180R, 0.5W, 1210; Resistance:180ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 180R, 0.5W, 1210; Resistance:180ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S14D1800U 65AC9450
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 180R, 0.5W, 1210; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 180 ohms 180 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details