Panasonic Chip Resistor - Surface Mount ERJ-S14D1780U

Description
1210 ANTI-SULFUR RES. , 0.5%, 17
Datasheet
Description
1210 ANTI-SULFUR RES. , 0.5%, 17
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S14D1780U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S14D1780U
Chip Resistor - Surface Mount ERJ-S14D1780U
1210 ANTI-SULFUR RES. , 0.5%, 17

1210 ANTI-SULFUR RES. , 0.5%, 17

Supplier's Site Datasheet
Chip Res, Thick Film, 178R, 0.5W, 1210; Resistance Panasonic - 65AC8091 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 178R, 0.5W, 1210; Resistance Panasonic
65AC8091
Chip Res, Thick Film, 178R, 0.5W, 1210; Resistance Panasonic 65AC8091
CHIP RES, THICK FILM, 178R, 0.5W, 1210; Resistance:178ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 178R, 0.5W, 1210; Resistance:178ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 178R, 0.5W, 1210; Resistance Panasonic - 67AC1024 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 178R, 0.5W, 1210; Resistance Panasonic
67AC1024
Chip Res, Thick Film, 178R, 0.5W, 1210; Resistance Panasonic 67AC1024
CHIP RES, THICK FILM, 178R, 0.5W, 1210; Resistance:178ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 178R, 0.5W, 1210; Resistance:178ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S14D1780U 65AC8091
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 178R, 0.5W, 1210; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 178 ohms 178 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260348 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers