CHIP RES, THICK FILM, 1K69, 0.5W, 1210; Resistance:1.69kohm;
CHIP RES, THICK FILM, 1K69, 0.5W, 1210; Resistance:1.69kohm;
1210 ANTI-SULFUR RES. , 0.5%, 1.
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 65AC9446 | ERJ-S14D1691U |
| Product Name | Chip Res, Thick Film, 1K69, 0.5W, 1210; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1210 [3225 Metric] | |
| Resistance Range | 1690 ohms | 1690 ohms |