Panasonic Chip Resistor - Surface Mount ERJ-S14D1690U

Description
1210 ANTI-SULFUR RES. , 0.5%, 16
Datasheet
Description
1210 ANTI-SULFUR RES. , 0.5%, 16
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S14D1690U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S14D1690U
Chip Resistor - Surface Mount ERJ-S14D1690U
1210 ANTI-SULFUR RES. , 0.5%, 16

1210 ANTI-SULFUR RES. , 0.5%, 16

Supplier's Site Datasheet
Chip Res, Thick Film, 169R, 0.5W, 1210; Resistance Panasonic - 66AC1296 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 169R, 0.5W, 1210; Resistance Panasonic
66AC1296
Chip Res, Thick Film, 169R, 0.5W, 1210; Resistance Panasonic 66AC1296
CHIP RES, THICK FILM, 169R, 0.5W, 1210; Resistance:169ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 169R, 0.5W, 1210; Resistance:169ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 169R, 0.5W, 1210; Resistance Panasonic - 66AC8284 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 169R, 0.5W, 1210; Resistance Panasonic
66AC8284
Chip Res, Thick Film, 169R, 0.5W, 1210; Resistance Panasonic 66AC8284
CHIP RES, THICK FILM, 169R, 0.5W, 1210; Resistance:169ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 169R, 0.5W, 1210; Resistance:169ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S14D1690U 66AC1296
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 169R, 0.5W, 1210; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 169 ohms 169 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details