Panasonic Chip Resistor - Surface Mount ERJ-S14D1653U

Description
1210 ANTI-SULFUR RES. , 0.5%, 16
Datasheet
Description
1210 ANTI-SULFUR RES. , 0.5%, 16
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S14D1653U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S14D1653U
Chip Resistor - Surface Mount ERJ-S14D1653U
1210 ANTI-SULFUR RES. , 0.5%, 16

1210 ANTI-SULFUR RES. , 0.5%, 16

Supplier's Site Datasheet
Chip Res, Thick Film, 165K, 0.5W, 1210; Resistance Panasonic - 66AC6990 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 165K, 0.5W, 1210; Resistance Panasonic
66AC6990
Chip Res, Thick Film, 165K, 0.5W, 1210; Resistance Panasonic 66AC6990
CHIP RES, THICK FILM, 165K, 0.5W, 1210; Resistance:165kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 165K, 0.5W, 1210; Resistance:165kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 165K, 0.5W, 1210; Resistance Panasonic - 66AC9706 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 165K, 0.5W, 1210; Resistance Panasonic
66AC9706
Chip Res, Thick Film, 165K, 0.5W, 1210; Resistance Panasonic 66AC9706
CHIP RES, THICK FILM, 165K, 0.5W, 1210; Resistance:165kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 165K, 0.5W, 1210; Resistance:165kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S14D1653U 66AC6990
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 165K, 0.5W, 1210; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 165000 ohms 165000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176091-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 110 ohms
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details