Panasonic Chip Res, Thick Film, 165R, 0.5W, 1210; Resistance Panasonic ERJ-S14D1650U

Description
CHIP RES, THICK FILM, 165R, 0.5W, 1210; Resistance:165ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 165R, 0.5W, 1210; Resistance:165ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 165R, 0.5W, 1210; Resistance Panasonic - 66AC5303 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 165R, 0.5W, 1210; Resistance Panasonic
66AC5303
Chip Res, Thick Film, 165R, 0.5W, 1210; Resistance Panasonic 66AC5303
CHIP RES, THICK FILM, 165R, 0.5W, 1210; Resistance:165ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 165R, 0.5W, 1210; Resistance:165ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 165R, 0.5W, 1210; Resistance Panasonic - 67AC1021 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 165R, 0.5W, 1210; Resistance Panasonic
67AC1021
Chip Res, Thick Film, 165R, 0.5W, 1210; Resistance Panasonic 67AC1021
CHIP RES, THICK FILM, 165R, 0.5W, 1210; Resistance:165ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 165R, 0.5W, 1210; Resistance:165ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5303
Product Name Chip Res, Thick Film, 165R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 165 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD914GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details