1210 ANTI-SULFUR RES. , 0.5%, 16
CHIP RES, THICK FILM, 162K, 0.5W, 1210; Resistance:162kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
CHIP RES, THICK FILM, 162K, 0.5W, 1210; Resistance:162kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-S14D1623U | 66AC3288 |
| Product Name | Chip Resistor - Surface Mount | Chip Res, Thick Film, 162K, 0.5W, 1210; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 162000 ohms | 162000 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 0.5000 watts | 0.5000 watts |