Panasonic Chip Res, Thick Film, 160R, 0.5W, 1210; Resistance Panasonic ERJ-S14D1600U

Description
CHIP RES, THICK FILM, 160R, 0.5W, 1210; Resistance:160ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 160R, 0.5W, 1210; Resistance:160ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 160R, 0.5W, 1210; Resistance Panasonic - 66AC3285 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 160R, 0.5W, 1210; Resistance Panasonic
66AC3285
Chip Res, Thick Film, 160R, 0.5W, 1210; Resistance Panasonic 66AC3285
CHIP RES, THICK FILM, 160R, 0.5W, 1210; Resistance:160ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 160R, 0.5W, 1210; Resistance:160ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 160R, 0.5W, 1210; Resistance Panasonic - 66AC1293 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 160R, 0.5W, 1210; Resistance Panasonic
66AC1293
Chip Res, Thick Film, 160R, 0.5W, 1210; Resistance Panasonic 66AC1293
CHIP RES, THICK FILM, 160R, 0.5W, 1210; Resistance:160ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 160R, 0.5W, 1210; Resistance:160ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3285
Product Name Chip Res, Thick Film, 160R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details