Panasonic Chip Res, Thick Film, 15R, 0.5W, 1210; Resistance Panasonic ERJ-S14D15R0U

Description
CHIP RES, THICK FILM, 15R, 0.5W, 1210; Resistance:15ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 15R, 0.5W, 1210; Resistance:15ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 15R, 0.5W, 1210; Resistance Panasonic - 65AC9443 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 15R, 0.5W, 1210; Resistance Panasonic
65AC9443
Chip Res, Thick Film, 15R, 0.5W, 1210; Resistance Panasonic 65AC9443
CHIP RES, THICK FILM, 15R, 0.5W, 1210; Resistance:15ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

CHIP RES, THICK FILM, 15R, 0.5W, 1210; Resistance:15ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 15R, 0.5W, 1210; Resistance Panasonic - 67AC1010 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 15R, 0.5W, 1210; Resistance Panasonic
67AC1010
Chip Res, Thick Film, 15R, 0.5W, 1210; Resistance Panasonic 67AC1010
CHIP RES, THICK FILM, 15R, 0.5W, 1210; Resistance:15ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

CHIP RES, THICK FILM, 15R, 0.5W, 1210; Resistance:15ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-S14D15R0U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S14D15R0U
Chip Resistor - Surface Mount ERJ-S14D15R0U
1210 ANTI-SULFUR RES. , 0.5%, 15

1210 ANTI-SULFUR RES. , 0.5%, 15

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 65AC9443 ERJ-S14D15R0U
Product Name Chip Res, Thick Film, 15R, 0.5W, 1210; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 15 ohms 15 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details