Panasonic Chip Res, Thick Film, 14R7, 0.5W, 1210; Resistance Panasonic ERJ-S14D14R7U

Description
CHIP RES, THICK FILM, 14R7, 0.5W, 1210; Resistance:14.7ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
CHIP RES, THICK FILM, 14R7, 0.5W, 1210; Resistance:14.7ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 14R7, 0.5W, 1210 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 14.7 ohms with a tolerance of ±0.5%. The power rating is 500mW, making it suitable for various electronic circuits. This resistor is RoHS compliant and can be used in both reflow and flow soldering processes. The product adheres to reference standards IEC 60115-8, JIS C 5201-8, and EIAJ RC-2134B, ensuring its reliability in demanding environments. Its construction includes a metal glaze thick film resistive element and a robust three-layer electrode design, contributing to its durability and performance.

Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 14R7, 0.5W, 1210 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 14.7 ohms with a tolerance of ±0.5%. The power rating is 500mW, making it suitable for various electronic circuits. This resistor is RoHS compliant and can be used in both reflow and flow soldering processes. The product adheres to reference standards IEC 60115-8, JIS C 5201-8, and EIAJ RC-2134B, ensuring its reliability in demanding environments. Its construction includes a metal glaze thick film resistive element and a robust three-layer electrode design, contributing to its durability and performance.

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 14R7, 0.5W, 1210; Resistance Panasonic - 67AC1006 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 14R7, 0.5W, 1210; Resistance Panasonic
67AC1006
Chip Res, Thick Film, 14R7, 0.5W, 1210; Resistance Panasonic 67AC1006
CHIP RES, THICK FILM, 14R7, 0.5W, 1210; Resistance:14.7ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 14R7, 0.5W, 1210; Resistance:14.7ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 14R7, 0.5W, 1210; Resistance Panasonic - 66AC6984 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 14R7, 0.5W, 1210; Resistance Panasonic
66AC6984
Chip Res, Thick Film, 14R7, 0.5W, 1210; Resistance Panasonic 66AC6984
CHIP RES, THICK FILM, 14R7, 0.5W, 1210; Resistance:14.7ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 14R7, 0.5W, 1210; Resistance:14.7ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1006
Product Name Chip Res, Thick Film, 14R7, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 14.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details