Panasonic Chip Res, Thick Film, 14R3, 0.5W, 1210; Resistance Panasonic ERJ-S14D14R3U

Description
CHIP RES, THICK FILM, 14R3, 0.5W, 1210; Resistance:14.3ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 14R3, 0.5W, 1210; Resistance:14.3ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 14R3, 0.5W, 1210; Resistance Panasonic - 67AC1005 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 14R3, 0.5W, 1210; Resistance Panasonic
67AC1005
Chip Res, Thick Film, 14R3, 0.5W, 1210; Resistance Panasonic 67AC1005
CHIP RES, THICK FILM, 14R3, 0.5W, 1210; Resistance:14.3ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 14R3, 0.5W, 1210; Resistance:14.3ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 14R3, 0.5W, 1210; Resistance Panasonic - 67AC5351 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 14R3, 0.5W, 1210; Resistance Panasonic
67AC5351
Chip Res, Thick Film, 14R3, 0.5W, 1210; Resistance Panasonic 67AC5351
CHIP RES, THICK FILM, 14R3, 0.5W, 1210; Resistance:14.3ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 14R3, 0.5W, 1210; Resistance:14.3ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1005
Product Name Chip Res, Thick Film, 14R3, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 14.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details