Panasonic Chip Res, Thick Film, 147K, 0.5W, 1210; Resistance Panasonic ERJ-S14D1473U

Description
CHIP RES, THICK FILM, 147K, 0.5W, 1210; Resistance:147kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
CHIP RES, THICK FILM, 147K, 0.5W, 1210; Resistance:147kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 147K, 0.5W, 1210 from Panasonic is designed for high reliability and features an anti-sulfurated construction, making it suitable for environments where sulfur exposure is a concern. It has a resistance value of 147 kΩ with a tolerance of ±0.5%, ensuring precision in applications. The power rating is 0.5W, and it is compliant with RoHS standards. This resistor is compatible with both reflow and flow soldering processes, enhancing its versatility in various assembly methods. The product is AEC-Q200 qualified, indicating its suitability for automotive applications. The dimensions of the resistor are in the 1210 package size, which is 3.2mm x 2.5mm. Overall, this component is a reliable choice for engineers looking for a robust resistor in demanding conditions.

Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 147K, 0.5W, 1210 from Panasonic is designed for high reliability and features an anti-sulfurated construction, making it suitable for environments where sulfur exposure is a concern. It has a resistance value of 147 kΩ with a tolerance of ±0.5%, ensuring precision in applications. The power rating is 0.5W, and it is compliant with RoHS standards. This resistor is compatible with both reflow and flow soldering processes, enhancing its versatility in various assembly methods. The product is AEC-Q200 qualified, indicating its suitability for automotive applications. The dimensions of the resistor are in the 1210 package size, which is 3.2mm x 2.5mm. Overall, this component is a reliable choice for engineers looking for a robust resistor in demanding conditions.

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 147K, 0.5W, 1210; Resistance Panasonic - 67AC1009 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 147K, 0.5W, 1210; Resistance Panasonic
67AC1009
Chip Res, Thick Film, 147K, 0.5W, 1210; Resistance Panasonic 67AC1009
CHIP RES, THICK FILM, 147K, 0.5W, 1210; Resistance:147kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 147K, 0.5W, 1210; Resistance:147kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 147K, 0.5W, 1210; Resistance Panasonic - 66AC1286 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 147K, 0.5W, 1210; Resistance Panasonic
66AC1286
Chip Res, Thick Film, 147K, 0.5W, 1210; Resistance Panasonic 66AC1286
CHIP RES, THICK FILM, 147K, 0.5W, 1210; Resistance:147kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 147K, 0.5W, 1210; Resistance:147kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1009
Product Name Chip Res, Thick Film, 147K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 147000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1676481-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 21 ohms
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details