Panasonic Chip Res, Thick Film, 14K7, 0.5W, 1210; Resistance Panasonic ERJ-S14D1472U

Description
CHIP RES, THICK FILM, 14K7, 0.5W, 1210; Resistance:14.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 14K7, 0.5W, 1210; Resistance:14.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 14K7, 0.5W, 1210; Resistance Panasonic - 65AC9442 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 14K7, 0.5W, 1210; Resistance Panasonic
65AC9442
Chip Res, Thick Film, 14K7, 0.5W, 1210; Resistance Panasonic 65AC9442
CHIP RES, THICK FILM, 14K7, 0.5W, 1210; Resistance:14.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 14K7, 0.5W, 1210; Resistance:14.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 14K7, 0.5W, 1210; Resistance Panasonic - 65AC9441 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 14K7, 0.5W, 1210; Resistance Panasonic
65AC9441
Chip Res, Thick Film, 14K7, 0.5W, 1210; Resistance Panasonic 65AC9441
CHIP RES, THICK FILM, 14K7, 0.5W, 1210; Resistance:14.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 14K7, 0.5W, 1210; Resistance:14.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9442
Product Name Chip Res, Thick Film, 14K7, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 14700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details