Panasonic Chip Res, Thick Film, 147R, 0.5W, 1210; Resistance Panasonic ERJ-S14D1470U

Description
CHIP RES, THICK FILM, 147R, 0.5W, 1210; Resistance:147ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 147R, 0.5W, 1210; Resistance:147ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 147R, 0.5W, 1210; Resistance Panasonic - 67AC1008 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 147R, 0.5W, 1210; Resistance Panasonic
67AC1008
Chip Res, Thick Film, 147R, 0.5W, 1210; Resistance Panasonic 67AC1008
CHIP RES, THICK FILM, 147R, 0.5W, 1210; Resistance:147ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 147R, 0.5W, 1210; Resistance:147ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 147R, 0.5W, 1210; Resistance Panasonic - 66AC3280 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 147R, 0.5W, 1210; Resistance Panasonic
66AC3280
Chip Res, Thick Film, 147R, 0.5W, 1210; Resistance Panasonic 66AC3280
CHIP RES, THICK FILM, 147R, 0.5W, 1210; Resistance:147ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 147R, 0.5W, 1210; Resistance:147ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1008
Product Name Chip Res, Thick Film, 147R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 147 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers