Panasonic Chip Res, Thick Film, 13K, 0.5W, 1210; Resistance Panasonic ERJ-S14D1302U

Description
CHIP RES, THICK FILM, 13K, 0.5W, 1210; Resistance:13kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 13K, 0.5W, 1210; Resistance:13kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 13K, 0.5W, 1210; Resistance Panasonic - 66AC5292 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 13K, 0.5W, 1210; Resistance Panasonic
66AC5292
Chip Res, Thick Film, 13K, 0.5W, 1210; Resistance Panasonic 66AC5292
CHIP RES, THICK FILM, 13K, 0.5W, 1210; Resistance:13kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 13K, 0.5W, 1210; Resistance:13kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 13K, 0.5W, 1210; Resistance Panasonic - 67AC5350 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 13K, 0.5W, 1210; Resistance Panasonic
67AC5350
Chip Res, Thick Film, 13K, 0.5W, 1210; Resistance Panasonic 67AC5350
CHIP RES, THICK FILM, 13K, 0.5W, 1210; Resistance:13kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 13K, 0.5W, 1210; Resistance:13kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5292
Product Name Chip Res, Thick Film, 13K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 13000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details