Panasonic Chip Res, Thick Film, 12R1, 0.5W, 1210; Resistance Panasonic ERJ-S14D12R1U

Description
CHIP RES, THICK FILM, 12R1, 0.5W, 1210; Resistance:12.1ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 12R1, 0.5W, 1210; Resistance:12.1ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 12R1, 0.5W, 1210; Resistance Panasonic - 66AC8271 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12R1, 0.5W, 1210; Resistance Panasonic
66AC8271
Chip Res, Thick Film, 12R1, 0.5W, 1210; Resistance Panasonic 66AC8271
CHIP RES, THICK FILM, 12R1, 0.5W, 1210; Resistance:12.1ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 12R1, 0.5W, 1210; Resistance:12.1ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 12R1, 0.5W, 1210; Resistance Panasonic - 66AC6978 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12R1, 0.5W, 1210; Resistance Panasonic
66AC6978
Chip Res, Thick Film, 12R1, 0.5W, 1210; Resistance Panasonic 66AC6978
CHIP RES, THICK FILM, 12R1, 0.5W, 1210; Resistance:12.1ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 12R1, 0.5W, 1210; Resistance:12.1ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8271
Product Name Chip Res, Thick Film, 12R1, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 12.1 ohms
Unlock Full Specs
to access all available technical data