Panasonic Chip Res, Thick Film, 12R, 0.5W, 1210; Resistance Panasonic ERJ-S14D12R0U

Description
CHIP RES, THICK FILM, 12R, 0.5W, 1210; Resistance:12ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 12R, 0.5W, 1210; Resistance:12ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 12R, 0.5W, 1210; Resistance Panasonic - 66AC5282 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12R, 0.5W, 1210; Resistance Panasonic
66AC5282
Chip Res, Thick Film, 12R, 0.5W, 1210; Resistance Panasonic 66AC5282
CHIP RES, THICK FILM, 12R, 0.5W, 1210; Resistance:12ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

CHIP RES, THICK FILM, 12R, 0.5W, 1210; Resistance:12ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 12R, 0.5W, 1210; Resistance Panasonic - 66AC8270 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12R, 0.5W, 1210; Resistance Panasonic
66AC8270
Chip Res, Thick Film, 12R, 0.5W, 1210; Resistance Panasonic 66AC8270
CHIP RES, THICK FILM, 12R, 0.5W, 1210; Resistance:12ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

CHIP RES, THICK FILM, 12R, 0.5W, 1210; Resistance:12ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5282
Product Name Chip Res, Thick Film, 12R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD435GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details