Panasonic Chip Res, Thick Film, 124K, 0.5W, 1210; Resistance Panasonic ERJ-S14D1243U

Description
CHIP RES, THICK FILM, 124K, 0.5W, 1210; Resistance:124kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 124K, 0.5W, 1210; Resistance:124kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 124K, 0.5W, 1210; Resistance Panasonic - 66AC9696 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 124K, 0.5W, 1210; Resistance Panasonic
66AC9696
Chip Res, Thick Film, 124K, 0.5W, 1210; Resistance Panasonic 66AC9696
CHIP RES, THICK FILM, 124K, 0.5W, 1210; Resistance:124kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 124K, 0.5W, 1210; Resistance:124kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 124K, 0.5W, 1210; Resistance Panasonic - 67AC2252 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 124K, 0.5W, 1210; Resistance Panasonic
67AC2252
Chip Res, Thick Film, 124K, 0.5W, 1210; Resistance Panasonic 67AC2252
CHIP RES, THICK FILM, 124K, 0.5W, 1210; Resistance:124kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 124K, 0.5W, 1210; Resistance:124kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9696
Product Name Chip Res, Thick Film, 124K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 124000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD395JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details