The Chip Resistor from Panasonic, part number 66AC5285, features a resistance value of 120 kΩ and a power rating of 0.5 W, packaged in a 1210 size (3225 metric). It is designed with thick film technology and is sulfur resistant, making it suitable for applications in environments where sulfur exposure is a concern. The resistor has a tolerance of ±0.5%, ensuring precision in resistance values. Additionally, it is RoHS compliant, aligning with environmental regulations. This product is appropriate for both reflow and flow soldering processes, enhancing its versatility in various manufacturing settings.
CHIP RES, THICK FILM, 120K, 0.5W, 1210; Resistance:120kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
CHIP RES, THICK FILM, 120K, 0.5W, 1210; Resistance:120kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 66AC5285 |
| Product Name | Chip Res, Thick Film, 120K, 0.5W, 1210; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1210 [3225 Metric] |
| Resistance Range | 120000 ohms |