Panasonic Chip Res, Thick Film, 12K, 0.5W, 1210; Resistance Panasonic ERJ-S14D1202U

Description
CHIP RES, THICK FILM, 12K, 0.5W, 1210; Resistance:12kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 12K, 0.5W, 1210; Resistance:12kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 12K, 0.5W, 1210; Resistance Panasonic - 65AC8075 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12K, 0.5W, 1210; Resistance Panasonic
65AC8075
Chip Res, Thick Film, 12K, 0.5W, 1210; Resistance Panasonic 65AC8075
CHIP RES, THICK FILM, 12K, 0.5W, 1210; Resistance:12kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 12K, 0.5W, 1210; Resistance:12kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 12K, 0.5W, 1210; Resistance Panasonic - 67AC1002 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12K, 0.5W, 1210; Resistance Panasonic
67AC1002
Chip Res, Thick Film, 12K, 0.5W, 1210; Resistance Panasonic 67AC1002
CHIP RES, THICK FILM, 12K, 0.5W, 1210; Resistance:12kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 12K, 0.5W, 1210; Resistance:12kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8075
Product Name Chip Res, Thick Film, 12K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 12000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details