Panasonic Chip Res, Thick Film, 11R5, 0.5W, 1210; Resistance Panasonic ERJ-S14D11R5U

Description
CHIP RES, THICK FILM, 11R5, 0.5W, 1210; Resistance:11.5ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
CHIP RES, THICK FILM, 11R5, 0.5W, 1210; Resistance:11.5ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 11R5, 0.5W, 1210 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 11.5 ohms with a tolerance of ±0.5%. The power rating is 0.5 watts, making it suitable for various electronic circuits. This resistor is compliant with RoHS standards and is suitable for both reflow and flow soldering processes. The product is AEC-Q200 qualified, ensuring it meets automotive industry standards for reliability. Its dimensions are compatible with the 1210 package size, which is 3.2 mm x 2.5 mm. This resistor is ideal for engineers looking for a robust solution in environments where sulfur exposure may be a concern.

Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 11R5, 0.5W, 1210 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 11.5 ohms with a tolerance of ±0.5%. The power rating is 0.5 watts, making it suitable for various electronic circuits. This resistor is compliant with RoHS standards and is suitable for both reflow and flow soldering processes. The product is AEC-Q200 qualified, ensuring it meets automotive industry standards for reliability. Its dimensions are compatible with the 1210 package size, which is 3.2 mm x 2.5 mm. This resistor is ideal for engineers looking for a robust solution in environments where sulfur exposure may be a concern.

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 11R5, 0.5W, 1210; Resistance Panasonic - 66AC9691 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 11R5, 0.5W, 1210; Resistance Panasonic
66AC9691
Chip Res, Thick Film, 11R5, 0.5W, 1210; Resistance Panasonic 66AC9691
CHIP RES, THICK FILM, 11R5, 0.5W, 1210; Resistance:11.5ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 11R5, 0.5W, 1210; Resistance:11.5ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 11R5, 0.5W, 1210; Resistance Panasonic - 66AC9692 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 11R5, 0.5W, 1210; Resistance Panasonic
66AC9692
Chip Res, Thick Film, 11R5, 0.5W, 1210; Resistance Panasonic 66AC9692
CHIP RES, THICK FILM, 11R5, 0.5W, 1210; Resistance:11.5ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 11R5, 0.5W, 1210; Resistance:11.5ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9691
Product Name Chip Res, Thick Film, 11R5, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 11.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details